ASTM International - ASTM D5625-97(2002)

Standard Test Method for Measuring Length, Width, and Squareness of Sheeted Paper and Paper Products (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 3
ICS Code (Paper and board): 85.060
significance And Use:

This test method is intended for use in measuring the two principle dimensions, length and width, of paper sheets. Accurate, reproducible sheet dimensions are required for successful passage of... View More

scope:

1.1 This test method determines the average length, width, and squareness of sheets of paper. It may also be used to determine the difference between consecutive sheets in a lot of paper. It is especially useful with printing and writing papers which have been cut to specific sizes. The procedure is applicable to a wide range of sheet dimensions, including dimensions as small as 1.6 in. (41 mm) to as large as 60.2 in. (1530 mm). While not the subject of this test method, the equipment described may be used to determine uniformity of hole punching and various process variables related to the cutting of sheeting papers.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D5625-97(2002)
December 10, 1997
Standard Test Method for Measuring Length, Width, and Squareness of Sheeted Paper and Paper Products (Withdrawn 2009)
1.1 This test method determines the average length, width, and squareness of sheets of paper. It may also be used to determine the difference between consecutive sheets in a lot of paper. It is...
December 10, 1997
Standard Test Method for Measuring Length, Width, and Squareness of Sheeted Paper and Paper Products
1.1 This test method determines the average length, width, and squareness of sheets of paper. It may also be used to determine the difference between consecutive sheets in a lot of paper. It is...
Advertisement