ASTM International - ASTM D4167-97(2002)

Standard Specification for Fiber-Reinforced Plastic Fans and Blowers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2002
Status: inactive
Page Count: 5
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures may include encapsulated metal fastening devices, hubs, and shafts.

1.2 Reinforcing materials other than fibrous glass may be used in the fabrication, provided the fans and blowers produced meet all the requirements of this specification.

1.3 The term "fans" as used in this specification includes fans and blowers, both centrifugal and axial.

1.4 The purpose of this specification is to provide users, system designers, specifiers, and manufacturers of FRP fans with minimum standards for fan construction and a common basis for determining safe operating speeds.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Note 1-There is no similar or equivalent ISO standard.

Note 2-Appendix X2 contains a list of documents that may be of interest to designers of fan systems.

1.6 This standard does not puport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and helath practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2021
Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. It is acceptable for...
December 1, 2015
Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. It is acceptable for...
November 1, 2007
Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures...
ASTM D4167-97(2002)
November 10, 2002
Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures...
November 10, 1997
Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures...
Advertisement