ASTM International - ASTM D5364-93(2002)

Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced Plastic Chimney Liners with Coal-Fired Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2002
Status: inactive
Page Count: 28
ICS Code (Other rubber and plastics products): 83.140.99
significance And Use:

This guide provides information and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of... View More

scope:

1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, quality assurance, and control.

1.2 These minimum guidelines, when properly used and implemented, can help ensure a safe and reliable structure for the industry.

1.3 This guide offers minimum requirements for the proper design of a FRP liner once the service conditions relative to thermal, chemical, and erosive environments are defined. Due to the variability in liner height, diameter, and the environment, each liner must be designed and detailed individually.

1.4 Selection of the necessary resins and reinforcements, composition of the laminate, and proper testing methods are offered.

1.5 Once the material is selected and the liner designed, procedures for proper fabrication of the liner are developed.

1.6 Field erection, sequence of construction, proper field-joint preparation, and alignment are reviewed.

1.7 Quality-assurance and quality-control procedures are developed for the design, fabrication, and erection phases. The quality-assurance program defines the proper authority and responsibility, control of material and fabrication, inspection procedures, tolerances, and conformity to standards. The quality-control procedures provide the steps required to implement the quality-assurance program.

1.8 Appendix X1 includes research and development subjects to further support recommendations of this guide.

1.9 Disclaimer-The reader is cautioned that independent professional judgment must be exercised when data or recommendations set forth in this guide are applied. The publication of the material contained herein is not intended as a representation or warranty on the part of ASTM that this information is suitable for general or particular use, or freedom from infringement of any patent or patents. Anyone making use of this information assumes all liability arising from such use. The design of structures is within the scope of expertise of a licensed architect, structural engineer, or other licensed professional for the application of principles to a particular structure. There is no similar or equivalent ISO standard.

1.10 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2024
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced (FRP) Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality...
May 1, 2019
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced (FRP) Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality...
October 1, 2014
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced (FRP) Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality...
November 1, 2008
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality...
November 1, 2008
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality...
ASTM D5364-93(2002)
November 10, 2002
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, quality assurance, and control. 1.2 These...
January 1, 1993
Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced Plastic Chimney Liners with Coal-Fired Units
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, quality assurance, and control. 1.2 These...
Advertisement