ASTM International - ASTM A805-93(2002)
Standard Specification for Steel, Flat Wire, Carbon, Cold-Rolled
| Organization: | ASTM International |
| Publication Date: | 10 November 2002 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers carbon steel flat wire in coils or cut lengths. Flat wire is classified as a cold-rolled section, rectangular in shape, 0.500 in. [12.7 mm] or less in width and under 0.250 in. [6.35 mm] in thickness.
1.2 Low-carbon steel flat wire is produced from steel compositions with a maximum carbon content of 0.25 % by cast or heat analysis.
1.3 Carbon spring steel flat wire is produced to a carbon range in which the specified or required maximum is over 0.25 % by cast or heat analysis.
1.3.1 Two types of carbon spring steel flat wire are produced:
1.3.1.1Untempered cold-rolled carbon spring steel flat wire, produced to several desirable combinations of properties and
1.3.1.2 Hardened and tempered carbon spring steel wire.
1.4 Definite application flat wire is a product developed for a specific application and may be specified only by size and descriptive name.
Document History