ASTM International - ASTM C1304-95(2001)
Standard Test Method for Assessing the Odor Emission of Thermal Insulation Materials
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other standards related to air quality): | 13.040.99 |
significance And Use:
Thermal insulating materials that produce objectionable odors could cause discomfort to persons occupying a structure insulated with such materials. Therefore, an examination to determine the odor... View More
scope:
1.1 This test method covers a laboratory procedure for subjective determination of the existence, nature, and degree of odors present in all types of thermal insulation materials. This test method is not intended to evaluate the air quality aspects that any such odors may present.
1.2 The standard test condition for material evaluated under this test method is 149 + 1.8oF (65 ,u>+ 1oC). Standard specifications referencing this test method may require other test conditions.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History