ASTM International - ASTM C1311-95
Standard Specification for Solvent Release Sealants
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification describes the properties of a one-component solvent release sealant for use in building construction. These sealants are generally formulated to withstand a maximum joint movement of 7.5% in extension and 7.5% in compression of the nominal joint width.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History