ASTM International - ASTM C1312-97
Standard Practice for Making and Conditioning Chemical-Resistant Sulfur Polymer Cement Concrete Test Specimens in the Laboratory
| Organization: | ASTM International |
| Publication Date: | 10 October 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This practice covers procedures for making and conditioning test specimens of chemical-resistant sulfur polymer cement concrete (SC) in the laboratory. The specimens are cast under accurate control of materials and test conditions using aggregate and sulfur polymer cement (SPC) to make SC that can be consolidated by rodding, as described in this practice.
1.2 Sulfur polymer cement may be furnished as a single or multiple component system.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History