ASTM International - ASTM C1323-96(2001)

Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 6
ICS Code (Mechanical testing): 19.060
ICS Code (Other standards related to ceramics): 81.060.99
scope:

1.1 This test method covers the determination of ultimate strength under monotonic loading of advanced ceramics in tubular form at ambient temperatures. Note that ultimate strength as used in this test method refers to the strength obtained under monotonic compressive loading of C-ring specimens where monotonic refers to a continuous nonstop test rate with no reversals from test initiation to final fracture.

1.2 Values expressed in this test method are in accordance with the International System of Units (SI) and Practice E380.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2022
Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature
4.1 This test method may be used for material development, material comparison, quality assurance, and characterization. Extreme care should be exercised when generating design data. 4.2 For a...
January 15, 2016
Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature
4.1 This test method may be used for material development, material comparison, quality assurance, and characterization. Extreme care should be exercised when generating design data. 4.2 For a...
January 1, 2010
Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature
This test method may be used for material development, material comparison, quality assurance, and characterization. Extreme care should be exercised when generating design data. For a C-ring under...
ASTM C1323-96(2001)
April 10, 2001
Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature
1.1 This test method covers the determination of ultimate strength under monotonic loading of advanced ceramics in tubular form at ambient temperatures. Note that ultimate strength as used in this...
April 10, 2001
Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature
1.1 This test method covers the determination of ultimate strength under monotonic loading of advanced ceramics in tubular form at ambient temperatures. Note that ultimate strength as used in this...
January 1, 2001
Standard Test Method for Ultimate Strength of Advanced Ceramics with Diametrally Compressed C-Ring Specimens at Ambient Temperature
1.1 This test method covers the determination of ultimate strength under monotonic loading of advanced ceramics in tubular form at ambient temperatures. Note that ultimate strength as used in this...
Advertisement