ASTM International - ASTM D41-94(2000)e1

Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 21 March 2000
Status: inactive
Page Count: 2
ICS Code (Roofs): 91.060.20
scope:

1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and asphalt surfaces.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2005
Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and...
ASTM D41-94(2000)e1
March 21, 2000
Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and...
Advertisement