ASTM International - ASTM D43-00

Standard Specification for Coal Tar Primer Used in Roofing, Dampproofing, and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers coal tar primer suitable for use with coal tar pitch in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, and coal tar surfaces.

1.2 The values stated in SI units are to regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2006
Standard Specification for Coal Tar Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers coal tar primer suitable for use with coal tar pitch in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, and...
ASTM D43-00
November 10, 2000
Standard Specification for Coal Tar Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers coal tar primer suitable for use with coal tar pitch in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, and...
Advertisement