ASTM International - ASTM D88-94(1999)

Standard Test Method for Saybolt Viscosity

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 7
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

1.1 This test method covers the empirical procedures for determining the Saybolt Universal or Saybolt Furol viscosities of petroleum products at specified temperatures between 21 and 99°C (70 and 210°F). A special procedure for waxy products is indicated.

Note 1-Test Methods D445 and D2170 are preferred for the determination of kinematic viscosity. They require smaller samples and less time, and provide greater accuracy. Kinematic viscosities may be converted to Saybolt viscosities by use of the tables in Practice D2161. It is recommended that viscosity indexes be calculated from kinematic rather than Saybolt viscosities.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2013
Standard Test Method for Saybolt Viscosity
1.1 This test method covers the empirical procedures for determining the Saybolt Universal or Saybolt Furol viscosities of petroleum products at specified temperatures between 21 and 99°C (70 and...
November 1, 2007
Standard Test Method for Saybolt Viscosity
1.1 This test method covers the empirical procedures for determining the Saybolt Universal or Saybolt Furol viscosities of petroleum products at specified temperatures between 21 and 99°C (70 and...
November 1, 2005
Standard Test Method for Saybolt Viscosity
1.1 This test method covers the empirical procedures for determining the Saybolt Universal or Saybolt Furol viscosities of petroleum products at specified temperatures between 21 and 99°C (70 and...
ASTM D88-94(1999)
November 10, 1999
Standard Test Method for Saybolt Viscosity
1.1 This test method covers the empirical procedures for determining the Saybolt Universal or Saybolt Furol viscosities of petroleum products at specified temperatures between 21 and 99°C (70 and...
January 1, 1981
Standard Test Method for Saybolt Viscosity
A description is not available for this item.
January 1, 1956
Standard Method Of Test For Saybolt Viscosity
A description is not available for this item.
Advertisement