ASTM International - ASTM UOP980-03

C5 and Lower Boiling Dienes, Olefins, and Paraffins in Naphthas by GC

inactive
Buy Now
Organization: ASTM International
Publication Date: 23 April 2003
Status: inactive
Page Count: 11
scope:

This method is for determining C5 and lighter diolefins, mono-olefins, and paraffins in olefinic naphthas. Resolved acetylenes, and resolved C6 hydrocarbons, including resolved dienes, are also identified. The method is applicable to selective hydrogenation process feeds, products, and other process streams with similar matrixes having a final boiling point of 260° or lower. Components that do not elute from the chromatographic system under the specified conditions are not determined. The lower limit of detection for any compound is 0.01 mass %.

Document History

May 30, 2017
C5 and Lower Boiling Dienes, Olefins, and Paraffins in Naphthas by GC
This method is for determining C5 and lighter diolefins, mono-olefins, and paraffins in olefinic naphthas. Resolved acetylenes, and resolved C6 hydrocarbons, including resolved dienes, are also...
February 23, 2007
C5 and Lower Boiling Dienes, Olefins, and Paraffins in Naphthas by GC
This method is for determining C5 and lighter diolefins, mono-olefins, and paraffins in olefinic naphthas. Resolved acetylenes, and resolved C6 hydrocarbons, including resolved dienes, are also...
ASTM UOP980-03
April 23, 2003
C5 and Lower Boiling Dienes, Olefins, and Paraffins in Naphthas by GC
This method is for determining C5 and lighter diolefins, mono-olefins, and paraffins in olefinic naphthas. Resolved acetylenes, and resolved C6 hydrocarbons, including resolved dienes, are also...
Advertisement