ASTM International - ASTM D113-99
Standard Test Method for Ductility of Bituminous Materials
| Organization: | ASTM International |
| Publication Date: | 10 January 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
significance And Use:
This test method provides one measure of tensile properties of bituminous materials and may be used to measure ductility for specification requirements.
scope:
1.1 The ductility of a bituminous material is measured by the distance to which it will elongate before breaking when two ends of a briquet specimen of the material, of the form described in Section 4, are pulled apart at a specified speed and at a specified temperature. Unless otherwise specified, the test shall be made at a temperature of 77 + 0.9°F (25 + 0.5°C) and with a speed of 5 cm/min + 5.0%. At other temperatures the speed should be specified.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History