ASTM International - ASTM D4803-97(2002)e1

Standard Test Method for Predicting Heat Buildup in PVC Building Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2002
Status: inactive
Page Count: 5
ICS Code (Rubber and plastics products in general): 83.140.01
ICS Code (Other rubber and plastics products): 83.140.99
significance And Use:

Heat buildup in PVC exterior building products due to absorption of the energy from the sun may lead to distortion problems. Heat buildup is affected by the color, emittance, absorptance, and... View More

scope:

1.1 This test method covers prediction of the heat buildup in rigid and flexible PVC building products above ambient air temperature, relative to black, which occurs due to absorption of the sun's energy.

Note 1-This test method is expected to be applicable to all types of colored plastics. The responsible subcommittee intends to broaden the scope beyond PVC when data on other materials is submitted for review.

Note 2-There are no ISO standards covering the primary subject matter of this test method.

1.2 Rigid PVC exterior profile extrusions for assembled windows and doors are covered in Specification D 4726.

1.3 Rigid PVC exterior profiles for fencing are covered in Specification F 964.

1.4 Rigid PVC siding profiles are covered in Specification D 3679.

1.5 Rigid PVC soffit profiles are covered in Specification D 4477.

1.6 Rigid PVC and Rigid CPVC plastic building products compounds are covered in Specification D 4216.

1.7 The text of this test method references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this test method.

1.8 The values stated in inch-pound units are to be regarded as the standard.

1.9 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific safety hazard statements are given in Section 7.

Document History

February 1, 2024
Standard Test Method for Predicting Heat Buildup in PVC Building Products
1.1 This test method covers prediction of the heat buildup in rigid and flexible PVC building products above ambient air temperature, relative to black, which occurs due to absorption of the sun's...
October 1, 2018
Standard Test Method for Predicting Heat Buildup in PVC Building Products
1.1 This test method covers prediction of the heat buildup in rigid and flexible PVC building products above ambient air temperature, relative to black, which occurs due to absorption of the sun's...
April 1, 2018
Standard Test Method for Predicting Heat Buildup in PVC Building Products
1.1 This test method covers prediction of the heat buildup in rigid and flexible PVC building products above ambient air temperature, relative to black, which occurs due to absorption of the sun's...
November 1, 2010
Standard Test Method for Predicting Heat Buildup in PVC Building Products
1.1 This test method covers prediction of the heat buildup in rigid and flexible PVC building products above ambient air temperature, relative to black, which occurs due to absorption of the sun's...
ASTM D4803-97(2002)e1
November 10, 2002
Standard Test Method for Predicting Heat Buildup in PVC Building Products
Heat buildup in PVC exterior building products due to absorption of the energy from the sun may lead to distortion problems. Heat buildup is affected by the color, emittance, absorptance, and...
November 10, 1997
Standard Test Method for Predicting Heat Buildup in PVC Building Products
1.1 This test method covers prediction of the heat buildup in rigid and flexible PVC building products above ambient air temperature, relative to black, which occurs due to absorption of the sun's...
Advertisement