ASTM International - ASTM A499-89(2002)

Standard Specification for Steel Bars and Shapes, Carbon Rolled from "T" Rails

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 4
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses, where high tensile properties are applicable. These materials are available in two strength levels as Grades 50 and 60.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

September 1, 2020
Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
March 1, 2015
Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
March 1, 2008
Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
ASTM A499-89(2002)
January 10, 2003
Standard Specification for Steel Bars and Shapes, Carbon Rolled from "T" Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
March 10, 1997
Standard Specification for Steel Bars and Shapes, Carbon Rolled from "T" Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
Advertisement