ASTM International - ASTM A689-97(2002)

Standard Specification for Carbon and Alloy Steel Bars for Springs

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 4
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

May 1, 2025
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
September 1, 2018
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
April 1, 2013
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
September 1, 2007
Standard Specification for Carbon and Alloy Steel Bars for Springs
This specification covers hot-wrought steel bars for the manufacture of general purpose springs such as coil, torsion, and leaf. The steel shall be melt processed by using open-hearth, basic-oxygen,...
ASTM A689-97(2002)
January 10, 2002
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
June 10, 1997
Standard Specification for Carbon and Alloy Steel Bars for Springs
1.1 This specification covers hot-wrought steel bars to be used for the manufacture of general-purpose springs such as coil, torsion, and leaf. 1.2 The values stated in inch-pound units are to be...
Advertisement