ASTM International - ASTM D1459-93(2003)
Standard Specification for Silicone Varnished Glass Cloth and Tape for Electrical Insulation (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 10 March 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Glass and ceramic insulating materials): | 29.035.30 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
1.1 This specification covers clear silicone varnished glass fabrics in the form of sheets, rolls, and tapes for use as electrical insulation.
1.2 The product covered by this specification shall be designed to conform to Class 180 electrical insulating materials as classified by IEEE Standard No. 1.
1.3 The values stated in inch-pound units are to be regarded as the standard except temperature which is stated in degrees celsius.
abstract:
This specification establishes the requirements for two types of clear silicone varnished glass fabrics in the form of sheets, rolls, and tapes for use as electrical insulation. Type A fabrics are... View More
Document History