ASTM International - ASTM D224-89(1996)

Standard Specification for Smooth-Surfaced Asphalt Roll Roofing (Organic Felt) (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1989
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt roofing in sheet form, composed of organic roofing felt, saturated with asphalt and coated on both sides with an asphaltic compound which may or may not contain mineral stabilizer, and surfaced with powdered talc, mica, or other fine mineral matter to prevent sticking.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

ASTM D224-89(1996)
January 1, 1989
Standard Specification for Smooth-Surfaced Asphalt Roll Roofing (Organic Felt) (Withdrawn 2002)
1.1 This specification covers asphalt roofing in sheet form, composed of organic roofing felt, saturated with asphalt and coated on both sides with an asphaltic compound which may or may not contain...
January 1, 1975
Standard Specification for Smooth-Surfaced Asphalt Roll Roofing (Organic Felt)
A description is not available for this item.
Advertisement