ASTM International - ASTM D226-97a

Standard Specification for Asphalt-Saturated Organic Felt Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1997
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt-saturated organic felts, with or without perforations, that may be used with asphalts conforming to the requirements of Specification D 312 in the construction of built-up roofs, and with asphalts conforming to the requirements of Specification D 449 in the membrane system of waterproofing.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns; if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 15, 2006
Standard Specification for Asphalt-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers asphalt-saturated organic felts, with or without perforations, intended to be used with asphalts conforming to the requirements of Specification D 312 in the...
June 15, 2005
Standard Specification for Asphalt-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers asphalt-saturated organic felts, with or without perforations, intended to be used with asphalts conforming to the requirements of Specification D 312 in the...
ASTM D226-97a
July 10, 1997
Standard Specification for Asphalt-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers asphalt-saturated organic felts, with or without perforations, that may be used with asphalts conforming to the requirements of Specification D 312 in the construction...
Advertisement