ASTM International - ASTM D3117-03

Standard Test Method for Wax Appearance Point of Distillate Fuels (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2003
Status: inactive
Page Count: 4
ICS Code (Liquid fuels): 75.160.20
significance And Use:

Wax appearance point is the temperature at which wax crystals begin to precipitate out of a fuel under specified cooling conditions. The presence of wax crystals in the fuel may restrict flow or... View More

scope:

1.1 This test method covers the detection of wax in burner fuels, diesel fuels, and turbine engine fuels in the range from -26 to +2°C. It is applicable to a dark-colored oil if the stirrer can be seen under illumination.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.

Document History

ASTM D3117-03
March 10, 2003
Standard Test Method for Wax Appearance Point of Distillate Fuels (Withdrawn 2010)
1.1 This test method covers the detection of wax in burner fuels, diesel fuels, and turbine engine fuels in the range from -26 to +2°C. It is applicable to a dark-colored oil if the stirrer can be...
January 1, 1996
Standard Test Method for Wax Appearance Point of Distillate Fuels
1.1 This test method covers the detection of wax in burner fuels, diesel fuels, and turbine engine fuels in the range from -26 to +2°C. It is applicable to a dark-colored oil if the stirrer can be...
Advertisement