ASTM International - ASTM D242-95(2000)e1

Standard Specification for Mineral Filler For Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 2
ICS Code (Petroleum products in general): 75.080
scope:

1.1 This specification covers mineral filler added as a separate ingredient for use in bituminous paving mixtures.

1.2 The values stated in SI units are to be regarded as the standard. Inch-pound units, shown in parentheses, are for information only.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Document History

December 1, 2004
Standard Specification for Mineral Filler For Bituminous Paving Mixtures
1.1 This specification covers mineral filler added as a separate ingredient for use in bituminous paving mixtures. 1.2 The values stated in SI units are to be regarded as the standard. Inch-pound...
January 1, 2000
Standard Specification for Mineral Filler For Bituminous Paving Mixtures
1.1 This specification covers mineral filler added as a separate ingredient for use in bituminous paving mixtures. 1.2 The values stated in SI units are to be regarded as the standard. Inch-pound...
ASTM D242-95(2000)e1
January 1, 2000
Standard Specification for Mineral Filler For Bituminous Paving Mixtures
1.1 This specification covers mineral filler added as a separate ingredient for use in bituminous paving mixtures. 1.2 The values stated in SI units are to be regarded as the standard. Inch-pound...
Advertisement