ASTM International - ASTM D2085-89(2002)

Standard Test Method for Determining Chloride Used in Calculating Pentachlorophenol in Solutions or Wood (Lime Ignition Method) (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 27 October 1989
Status: inactive
Page Count: 6
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

1.1 These procedures cover the chemical analysis by the lime ignition method of treating solutions containing pentachlorophenol and of wood treated with pentachlorophenol. The method is suitable for the determination of up to 0.05 g of pentachlorophenol in treating solutions (Section ), up to 0.05 g of pentachlorophenol in wood volumes up to 0.25 in.3 (Section 11), and up to 0.25 g of pentachlorophenol in wood volumes up to 2.0 in.3 (Section ).

1.2 This test method is not applicable to samples containing halogens other than chlorine unless appropriate correction can be made. Total halogen (excluding fluorine) is calculated as its pentachlorophenol equivalent of chloride.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 1995
Standard Test Method for Determining Chloride Used in Calculating Pentachlorophenol in Solutions or Wood (Lime Ignition Method)
1.1 These procedures cover the chemical analysis by the lime ignition method of treating solutions containing pentachlorophenol and of wood treated with pentachlorophenol. The method is suitable for...
ASTM D2085-89(2002)
October 27, 1989
Standard Test Method for Determining Chloride Used in Calculating Pentachlorophenol in Solutions or Wood (Lime Ignition Method) (Withdrawn 2006)
1.1 These procedures cover the chemical analysis by the lime ignition method of treating solutions containing pentachlorophenol and of wood treated with pentachlorophenol. The method is suitable for...
Advertisement