BSI - BS EN 3305
Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1997 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3305
February 15, 1997
Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.