ASTM International - ASTM E865-03
Standard Specification for Structural Film Adhesives for Honeycomb Sandwich Panels
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This specification covers film adhesives for bonding of honeycomb sandwich panels. The adhesives are used for new production or depot repair. The adhesives shall be suitable for forming bonds that can withstand long exposures to temperatures from -55 to 93°C (-67 to 200°F) and also withstand the combinations of stress, temperature, and relative humidity expected to be encountered in service. The adhesives shall be used for bonding aluminum alloy facing to nonmetallic core, edge attachments, and other components of a sandwich panel.
1.2 The values stated in SI units are to be regarded as the standard where only SI units are given or where SI units are given first followed by inch-pound units; where inch-pound units are given first followed by SI units, the inch-pound units are to regarded as the standard.
abstract:
This specification covers structural film adhesives used for bonding honeycomb sandwich panels consisting of an aluminum alloy bonded to a nonmetallic core, edge attachments, and other components,... View More
Document History