ASTM International - ASTM D263-75(1999)

Standard Specification for Chrome Oxide Green Pigment

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1999
Status: inactive
Page Count: 1
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the dry pigment commercially known as chrome oxide green.

Document History

June 1, 2023
Standard Specification for Chrome Oxide Green Pigment
1.1 This specification covers the dry pigment commercially known as chrome oxide green. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...
May 1, 2019
Standard Specification for Chrome Oxide Green Pigment
1.1 This specification covers the dry pigment commercially known as chrome oxide green. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...
June 1, 2011
Standard Specification for Chrome Oxide Green Pigment
This specification establishes the properties and requirements for the dry pigment commercially known as chrome oxide green. The pigment shall consist of practically pure chromium sesqui-oxide...
May 15, 2005
Standard Specification for Chrome Oxide Green Pigment
This specification establishes the properties and requirements for the dry pigment commercially known as chrome oxide green. The pigment shall consist of practically pure chromium sesqui-oxide...
ASTM D263-75(1999)
July 10, 1999
Standard Specification for Chrome Oxide Green Pigment
1.1 This specification covers the dry pigment commercially known as chrome oxide green.
Advertisement