ASTM International - ASTM A333/A333M-99

Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1999
Status: inactive
Page Count: 8
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in Table 1. Some product sizes may not be available under this specification because heavier wall thicknesses have an adverse affect on low-temperature impact properties.

1.2 Supplementary Requirement S1 of an optional nature is provided. This shall apply only when specified by the purchaser.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

Document History

April 1, 2024
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service and Other Applications with Required Notch Toughness
1.1 This specification2 covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures and in other applications requiring notch toughness. Several...
November 1, 2018
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service and Other Applications with Required Notch Toughness
1.1 This specification2 covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures and in other applications requiring notch toughness. Several...
March 1, 2016
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service and Other Applications with Required Notch Toughness
1.1 This specification2 covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures and in other applications requiring notch toughness. Several...
November 1, 2015
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service and Other Applications with Required Notch Toughness
1.1 This specification2 covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures and in other applications requiring notch toughness. Several...
June 1, 2013
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service and Other Applications with Required Notch Toughness
1.1 This specification2 covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures and in other applications requiring notch toughness. Several...
April 1, 2011
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in...
April 1, 2010
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in...
March 1, 2005
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in...
May 1, 2004
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in...
March 1, 2004
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in ....
ASTM A333/A333M-99
January 10, 1999
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
1.1 This specification covers nominal (average) wall seamless and welded carbon and alloy steel pipe intended for use at low temperatures. Several grades of ferritic steel are included as listed in...
January 1, 1994
Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
A description is not available for this item.
Advertisement