ASTM International - ASTM F1035-03

Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 4
ICS Code (Road vehicle tyres): 83.160.10
significance And Use:

All X-ray systems are subject to changing efficiencies, so a practice for checking the overall operation is needed. This practice will assure the operator of an optimized image when ambient... View More

scope:

1.1 This practice describes the construction and use of a rubber-cord pie-shaped standard disk for demonstrating the discernment capability of an X-ray imaging system.

1.2 This practice is applicable to direct viewing (fluoroscopic) X-ray imaging systems and film, plate or paper (radiographic) X-ray imaging systems that are used for checking the construction consistency of pneumatic tires.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address the safety concernss associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2023
Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System
1.1 This practice describes the construction and use of a rubber-cord pie-shaped standard disk for demonstrating the discernment capability of an X-ray imaging system. 1.2 This practice is...
June 1, 2015
Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System
5.1 All X-ray systems are subject to changing efficiencies, so a practice for checking the overall operation is needed. This practice will assure the operator of an optimized image when ambient...
October 1, 2008
Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System
All X-ray systems are subject to changing efficiencies, so a practice for checking the overall operation is needed. This practice will assure the operator of an optimized image when ambient...
ASTM F1035-03
May 10, 2003
Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System
All X-ray systems are subject to changing efficiencies, so a practice for checking the overall operation is needed. This practice will assure the operator of an optimized image when ambient...
October 10, 1997
Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System
1.1 This practice describes the construction and use of a rubber-cord pie-shaped standard disk for demonstrating the discernment capability of an X-ray imaging system. 1.2 This practice is...
Advertisement