ASTM International - ASTM F1868-02
Standard Test Method for Thermal and Evaporative Resistance of Clothing Materials Using a Sweating Hot Plate
| Organization: | ASTM International |
| Publication Date: | 10 August 2002 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Protective clothing): | 13.340.10 |
significance And Use:
The thermal resistance and evaporative resistance provided by a fabric, batting, or other type of material is of considerable importance in determining its suitability for use in fabricating... View More
scope:
1.1 This test method covers the measurement of the thermal resistance and the evaporative resistance under steady-state conditions, of fabrics, films, coatings, foams, and leathers, including multi-layer assemblies, for use in clothing systems.
1.2 The range of this measurement technique for thermal resistance is from 0.002 to 0.2 K-m2/W and for evaporative resistance is from 0.01 to 1.0 kPa-m2/W.
1.3 The values in SI units shall be regarded as standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History