ASTM International - ASTM A667/A667M-87(2003)

Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure containing parts the design strength of which is based on the gray iron portion of the cylinder. These castings are suitable for service at temperatures up to 450F [230C].

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 The following safety hazards caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure... View More

Document History

October 1, 2022
Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
1.1 This specification2 covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for...
November 1, 2018
Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
1.1 This specification2 covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for...
October 1, 2012
Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
1.1 This specification2 covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure...
October 1, 2008
Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
1.1 This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure...
ASTM A667/A667M-87(2003)
May 10, 2003
Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
1.1 This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure...
October 10, 1998
Standard Specification for Centrifugally Cast Dual Metal (Gray and White Cast Iron) Cylinders
1.1 This specification covers centrifugally cast cylinders with an outer layer of white cast iron and the remainder of the material of gray cast iron. These castings are suitable for pressure...
Advertisement