ASTM International - ASTM D3648-03
Standard Practices for the Measurement of Radioactivity
| Organization: | ASTM International |
| Publication Date: | 10 March 2003 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
1.1 These practices cover a review of the accepted counting practices currently used in radiochemical analyses. The practices are divided into four sections:
| Section | |
| General Information | 6 to 11 |
| Alpha Counting | 12 to 22 |
| Beta Counting | 23 to 33 |
| Gamma Counting | 34 to 41 |
1.2 The general information sections contain information applicable to all types of radioactive measurements, while each of the other sections is specific for a particular type of radiation.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History