ASTM International - ASTM E257-98(2003)e1
Standard Test Method for Sulfur in Organic Compounds by Sodium Peroxide Bomb Ignition (Withdrawn 2008)
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Oxides): | 71.060.20 |
significance And Use:
This test method may be used to determine the total sulfur content of unknown organic samples or to assay known sulfur containing organic compounds.
This test method may be used on organic... View More
scope:
1.1 This test method covers the determination of sulfur in organic compounds by sodium peroxide bomb ignition. It is intended for application to samples of organic materials containing more than 0.5 % sulfur. The presence of iron may require a separation such as is described.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see 6.6.2, Section 7 and 8.3.
Note 1-A Test method baseed on an oxygen bomb combustion of petroleum products is described in Test Method D 129.
1.3 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.
Document History