ASTM International - ASTM D1849-95(2003)

Standard Test Method for Package Stability of Paint

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
scope:

D

1.1 This test method covers the change in consistency and certain other properties that may take place when liquid paint of either the solvent-reducible or water-reducible type is stored at a temperature above 32°F (0°C).

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2019
Standard Test Method for Package Stability of Paint
1.1 This test method covers the change in consistency and certain other properties that may take place when liquid paint of either the solvent-reducible or water-reducible type is stored at a...
June 1, 2008
Standard Test Method for Package Stability of Paint
1.1 This test method covers the change in consistency and certain other properties that may take place when liquid paint of either the solvent-reducible or water-reducible type is stored at a...
June 1, 2008
Standard Test Method for Package Stability of Paint
1.1 This test method covers the change in consistency and certain other properties that may take place when liquid paint of either the solvent-reducible or water-reducible type is stored at a...
ASTM D1849-95(2003)
May 10, 2003
Standard Test Method for Package Stability of Paint
D 1.1 This test method covers the change in consistency and certain other properties that may take place when liquid paint of either the solvent-reducible or water-reducible type is stored at a...
January 1, 1995
Standard Test Method for Package Stability of Paint
1.1 This test method covers the change in consistency and certain other properties that may take place when liquid paint of either the solvent-reducible or water-reducible type is stored at a...
Advertisement