ASTM International - ASTM D2805-96a(2003)
Standard Test Method for Hiding Power of Paints by Reflectometry
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
This is a precise instrumental method giving results having an absolute physical significance without reference to a comparison paint. It should be used when maximum precision and minimum... View More
scope:
1.1 This test method covers the determination, without reference to a material paint standard, of the hiding power of air dry coatings with Y tristimulus values greater than 15%. With appropriate modification, it can also be used to test baking finishes.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History