ASTM International - ASTM E1788-96(2003)
Standard Test Method for Acidity in Acrylonitrile
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Organic nitrogen compounds): | 71.080.30 |
significance And Use:
This test method is useful for determining low levels of acidity, below 500 ppm in acrylonitrile. The total acidity is calculated as acetic acid.
Acidity may be present as a result of... View More
scope:
1.1 This test method covers the determination of total acidity as acetic acid in concentrations below 500 ppm in acrylonitrile.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 8.
1.3 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid producers, and safety precautions.
Document History