ASTM International - ASTM F2094-03
Standard Specification for Silicon Nitride Bearing Balls
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bearings in general): | 21.100.01 |
scope:
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings and specialty ball applications.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.3 The following government interest activity codes may be found in the Department of Defense, Standardization Directory, SD-1.
| Preparing Activity | Custodians | Review Activities |
| DLA-GS | Army-AT | Army-AV, EA, AR, MI |
| Navy-OS | Navy-SH | |
| Air Force-99 | Air Force-11, 84 |
Document History