ASTM International - ASTM D4784-93(2003)

Standard for LNG Density Calculation Models

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 3
ICS Code (Natural gas): 75.060
scope:

1.1 This standard covers LNG density calculation models for use in the calculation or prediction of the densities of saturated LNG mixtures from 90 to 120K to within 0.1% of true values given the pressure, temperature, and composition of the mixture.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers LNG density calculation models for use in the calculation or prediction of the densities of saturated liquefied natural gas (LNG) mixtures at a specified temperature... View More

Document History

May 1, 2023
Standard Specification for Liquefied Natural Gas Density Calculation Models
1.1 This specification covers Liquefied Natural Gas (LNG) density calculation models for use in the calculation or prediction of the densities of saturated LNG mixtures from 90K to 120K to within...
June 1, 2015
Standard Specification for LNG Density Calculation Models
2.1 The models in this specification can be used to calculate the density of saturated liquid natural gas in the temperature range 90 to 120K. The estimated uncertainty for the density calculations...
May 1, 2010
Standard for LNG Density Calculation Models
1.1 This specification covers LNG density calculation models for use in the calculation or prediction of the densities of saturated LNG mixtures from 90 to 120K to within 0.1 % of true values given...
ASTM D4784-93(2003)
May 10, 2003
Standard for LNG Density Calculation Models
This specification covers LNG density calculation models for use in the calculation or prediction of the densities of saturated liquefied natural gas (LNG) mixtures at a specified temperature range...
May 10, 1998
Standard for LNG Density Calculation Models
1.1 This standard covers LNG density calculation models for use in the calculation or prediction of the densities of saturated LNG mixtures from 90 to 120K to within 0.1% of true values given the...
Advertisement