ASTM International - ASTM D1881-97(2002)e1

Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 4
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 7.2 and 7.4.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are approximate equivalents provided for information purposes only.

Document History

June 1, 2024
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled conditions of aeration and temperature. 1.2 The values stated...
November 1, 2017
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 The values stated...
November 1, 2009
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
ASTM D1881-97(2002)e1
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
Advertisement