ASTM International - ASTM D3380-90(2003)
Standard Test Method for Relative Permittivity (Dielectric Constant) and Dissipation Factor of Polymer-Based Microwave Circuit Substrates
| Organization: | ASTM International |
| Publication Date: | 10 March 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Printed circuits and boards): | 31.180 |
significance And Use:
Permittivity and dissipation factor are fundamental design parameters for design of microwave circuitry. Permittivity plays a principal role in determining the wavelength and the impedance of... View More
scope:
1.1 This test method permits the rapid measurement of apparent relative permittivity and loss tangent (dissipation factor) of metal-clad polymer-based circuit substrates in the X-band (8 to 12.4 GHz).
1.2 This test method is suitable for testing PTFE (polytetrafluorethyl
Note 1-See for additional information about range of permittivity, thickness other than 1.6 mm, and tests at frequencies other than 9.6 GHz.
1.3 The values stated in inch-pound units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History