ASTM International - ASTM D346-90(1998)

Standard Practice for Collection and Preparation of Coke Samples for Laboratory Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 5
ICS Code (Solid fuels): 75.160.10
scope:

1.1 This practice covers procedures for the collection and reduction of samples of coke to be used for physical tests, chemical analyses, and the determination of total moisture.

1.2 The values given in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

April 1, 2025
Standard Practice for Collection and Preparation of Coke Samples for Laboratory Analysis
1.1 This practice covers procedures for the collection and preparation of representative samples of coke. These samples may be used for physical and chemical analyses. 1.2 Coke, especially run of...
May 1, 2010
Standard Practice for Collection and Preparation of Coke Samples for Laboratory Analysis
1.1 This practice covers procedures for the collection and reduction of samples of coke to be used for physical tests, chemical analyses, and the determination of total moisture. 1.2 The values...
April 1, 2004
Standard Practice for Collection and Preparation of Coke Samples for Laboratory Analysis
1.1 This practice covers procedures for the collection and reduction of samples of coke to be used for physical tests, chemical analyses, and the determination of total moisture. 1.2 The values...
April 1, 2004
Standard Practice for Collection and Preparation of Coke Samples for Laboratory Analysis
1.1 This practice covers procedures for the collection and reduction of samples of coke to be used for physical tests, chemical analyses, and the determination of total moisture. 1.2 The values...
ASTM D346-90(1998)
September 10, 1998
Standard Practice for Collection and Preparation of Coke Samples for Laboratory Analysis
1.1 This practice covers procedures for the collection and reduction of samples of coke to be used for physical tests, chemical analyses, and the determination of total moisture. 1.2 The values...
Advertisement