ASTM International - ASTM D6900-03
Standard Test Method for Wet Adhesion of Latex Paints to a Gloss Alkyd Enamel Substrate
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
After application to either interior or exterior surfaces, latex paints may be subjected to conditions of high humidity, condensation, or precipitation. This may sometimes lead to a loss of... View More
scope:
1.1 This method covers a procedure for measuring by scrubbing the adhesion of latex paints to glossy alkyd enamel substrates after exposure to wet conditions.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History