ASTM International - ASTM C221-98(2003)

Standard Specification for Corrugated Asbestos-Cement Sheets

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following purposes:

1.1.1 To provide weather-resistant surfaces of roofs, walls, and other elements of buildings and structures, and

1.1.2 For decorative as well as functional uses in any area where a corrugated sheet may be advantageous.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2014
Standard Specification for Corrugated Asbestos-Cement Sheets (Withdrawn 2019)
1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following...
May 1, 2008
Standard Specification for Corrugated Asbestos-Cement Sheets
1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following...
September 10, 1998
Standard Specification for Corrugated Asbestos-Cement Sheets
1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following...
ASTM C221-98(2003)
September 10, 1998
Standard Specification for Corrugated Asbestos-Cement Sheets
1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following...
September 10, 1998
Standard Specification for Corrugated Asbestos-Cement Sheets
1.1 This specification covers corrugated asbestos-cement sheet products and lists accessories used in conjunction with application. Corrugated asbestos-cement sheets are designed for the following...
January 1, 1977
Standard Specification for Corrugated Asbestos-Cement Sheets
A description is not available for this item.
Advertisement