ASTM International - ASTM D3167-03

Standard Test Method for Floating Roller Peel Resistance of Adhesives

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 4
ICS Code (Adhesives): 83.180
scope:

1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of preparation and testing.

1.2 A variation in thickness of the adherends will generally influence the test values. For this reason, the thickness of the sheets used to make the test specimens shall be specified in the material specification. When no thickness is specified, the flexible adherend shall be 0.63 mm (0.025 in.) thick and the rigid adherend shall be 1.63 mm (0.064 in.) thick.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
November 1, 2017
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
October 1, 2010
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
April 1, 2004
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
October 1, 2003
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
ASTM D3167-03
May 10, 2003
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
November 10, 1997
Standard Test Method for Floating Roller Peel Resistance of Adhesives
1.1 This test method covers the determination of the relative peel resistance of adhesive bonds between one rigid adherend and one flexible adherend when tested under specified conditions of...
Advertisement