ASTM International - ASTM D370-84(1995)e1

Standard Test Method for Dehydration of Oil-Type Preservatives

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

1.1 This test method covers dehydrating oil-type preservatives. When a quantitative determination of the amount of water is desired, Test Method D95 shall be used. Test Methods D38 covers the sampling of wood preservatives prior to testing.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 10, 2002
Standard Practice for Dehydration of Oil-Type Preservatives
1.1 This practice covers dehydrating oil-type preservatives. When a quantitative determination of the amount of water is desired, Test Method D 95 shall be used. Test Methods D 38 covers the sampling...
December 10, 2002
Standard Practice for Dehydration of Oil-Type Preservatives (Withdrawn 2006)
1.1 This practice covers dehydrating oil-type preservatives. When a quantitative determination of the amount of water is desired, Test Method D 95 shall be used. Test Methods D 38 covers the sampling...
ASTM D370-84(1995)e1
January 1, 1995
Standard Test Method for Dehydration of Oil-Type Preservatives
1.1 This test method covers dehydrating oil-type preservatives. When a quantitative determination of the amount of water is desired, Test Method D95 shall be used. Test Methods D38 covers the...
Advertisement