ASTM International - ASTM D421-85(1998)

Standard Practice for Dry Preparation of Soil Samples for Particle-Size Analysis and Determination of Soil Constants

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 2
scope:

1.1 This practice covers the dry preparation of soil samples as received from the field for particle-size analysis and the determination of the soil constants.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2007
Standard Practice for Dry Preparation of Soil Samples for Particle-Size Analysis and Determination of Soil Constants (Withdrawn 2016)
1.1 This practice covers the dry preparation of soil samples as received from the field for particle-size analysis and the determination of the soil constants. This standard does not purport to...
November 10, 2002
Standard Practice for Dry Preparation of Soil Samples for Particle-Size Analysis and Determination of Soil Constants
1.1 This practice covers the dry preparation of soil samples as received from the field for particle-size analysis and the determination of the soil constants. 1.2 This standard does not purport to...
ASTM D421-85(1998)
May 10, 1998
Standard Practice for Dry Preparation of Soil Samples for Particle-Size Analysis and Determination of Soil Constants
1.1 This practice covers the dry preparation of soil samples as received from the field for particle-size analysis and the determination of the soil constants. 1.2 This standard does not purport to...
Advertisement