ASTM International - ASTM D457-85(1997)
Standard Specification for Modified Soda (Sesquicarbonate Type) (Withdrawn 2001)
| Organization: | ASTM International |
| Publication Date: | 10 September 1997 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
1.1 This specification covers material suitable for various washing, cleaning, and scouring processes, with or without soap as conditions demand, and where a mildly alkaline material is desired.
1.2 This material may be hazardous if not properly managed.
1.3 Precautionary information for the safe use, storage and disposal of this material should be preliminarily obtained from suppliers and others.
1.4 In case of personal accident with this material, apply appropriate first aid, telephone the nearest Poison Control Center for assistance, and get medical attention immediately.
Document History