ASTM International - ASTM C338-93(2003)

Standard Test Method for Softening Point of Glass

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 1993
Status: inactive
Page Count: 3
ICS Code (Raw materials and raw glass): 81.040.10
significance And Use:

This test method is useful to determine approximately the temperature below which the glass behaves as a rigid solid in glass-forming operations and for a control test to indicate changes in... View More

scope:

1.1 This test method covers the determination of the softening point of a glass by determining the temperature at which a round fiber of the glass, nominally 0.65 mm in diameter and 235 mm long with specified tolerances, elongates under its own weight at a rate of 1 mm/min when the upper 100 mm of its length is heated in a specified furnace at the rate of 5 + 1°C/min.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use .

Document History

August 1, 2019
Standard Test Method for Softening Point of Glass
1.1 This test method covers the determination of the softening point of a glass by determining the temperature at which a round fiber of the glass, nominally 0.65 mm in diameter and 235 mm long with...
October 1, 2013
Standard Test Method for Softening Point of Glass
1.1 This test method covers the determination of the softening point of a glass by determining the temperature at which a round fiber of the glass, nominally 0.65 mm in diameter and 235 mm long with...
April 1, 2008
Standard Test Method for Softening Point of Glass
1.1 This test method covers the determination of the softening point of a glass by determining the temperature at which a round fiber of the glass, nominally 0.65 mm in diameter and 235 mm long with...
October 10, 1998
Standard Test Method for Softening Point of Glass
1.1 This test method covers the determination of the softening point of a glass by determining the temperature at which a round fiber of the glass, nominally 0.65 mm in diameter and 235 mm long with...
ASTM C338-93(2003)
November 15, 1993
Standard Test Method for Softening Point of Glass
1.1 This test method covers the determination of the softening point of a glass by determining the temperature at which a round fiber of the glass, nominally 0.65 mm in diameter and 235 mm long with...
Advertisement