ASTM International - ASTM B508-97(2003)

Standard Specification for Copper Alloy Strip for Flexible Metal Hose

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500.

1.1.1 The nominal compositions are as follows:

Copper Alloy UNS No.CopperZincTin
C4110091.08.50.5
C5050098.7...1.3

1.2 The values stated in inch-pound units are to be regarded as the standard, except grain size, which is given in SI units. The values given in parentheses are for information only.

1.3 The following precautionary statement pertains only to the test method portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Specification for Copper Alloy Strip for Flexible Metal Hose
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The...
April 1, 2016
Standard Specification for Copper Alloy Strip for Flexible Metal Hose
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The...
April 1, 2008
Standard Specification for Copper Alloy Strip for Flexible Metal Hose
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The...
October 1, 2007
Standard Specification for Copper Alloy Strip for Flexible Metal Hose
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal...
ASTM B508-97(2003)
April 10, 2003
Standard Specification for Copper Alloy Strip for Flexible Metal Hose
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal...
November 10, 1997
Standard Specification for Copper Alloy Strip for Flexible Metal Hose
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The...
Advertisement