ASTM International - ASTM D473-81(1995)e2

Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 4
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene.

Note 1-Precision on recycled oils and crank case oils is unknown and additional testing is required to determine that precision.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see 6.1 and 7.1.

Document History

July 1, 2022
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01?% to 0.40?% mass,...
June 1, 2017
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 % to 0.40 % mass,...
June 1, 2017
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 % to 0.40 % mass,...
November 1, 2012
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 to 0.40 % mass,...
November 1, 2012
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 to 0.40 % mass,...
May 1, 2007
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 to 0.40 % mass,...
November 1, 2006
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 to 0.40 % mass,...
April 10, 2002
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. The precision applies to a range of sediment levels from 0.01 to 0.40 % mass,...
ASTM D473-81(1995)e2
January 1, 1995
Standard Test Method for Sediment in Crude Oils and Fuel Oils by the Extraction Method
1.1 This test method covers the determination of sediment in crude oils and fuel oils by extraction with toluene. Note 1-Precision on recycled oils and crank case oils is unknown and additional...
Advertisement