ASTM International - ASTM A911/A911M-02

Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2002
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties.

1.2 Supplement I describes low-relaxation bars and relaxation testing for that product. Low-relaxation bars shall be furnished when specifically ordered, and may be furnished in place of regular bars if mutually agreed to by the purchaser and manufacturer.

1.3 This specification is applicable for orders in either inch-pounds units (as Specification A 911) or in SI units (as Specification A 911M).

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standards. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

April 15, 2021
Standard Specification for Low-Relaxation Steel Bars for Prestressed Concrete Railroad Ties
1.1 This specification covers low-relaxation steel bars for use in prestressed concrete railroad ties. 1.2 This specification is applicable for orders in either inch-pounds units (as Specification...
November 1, 2015
Standard Specification for Low-Relaxation Steel Bars for Prestressed Concrete Railroad Ties
1.1 This specification covers low-relaxation steel bars for use in prestressed concrete railroad ties. 1.2 This specification is applicable for orders in either inch-pounds units (as Specification...
January 15, 2011
Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties. 1.2 A supplementary requirement (S1) is provided for use where low-relaxation bars...
May 1, 2005
Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties. 1.2 Supplement I describes low-relaxation bars and relaxation testing for that...
ASTM A911/A911M-02
September 10, 2002
Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties. 1.2 Supplement I describes low-relaxation bars and relaxation testing for that...
September 10, 1999
Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
1.1 This specification covers uncoated stress-relieved steel bars for use in prestressed concrete railroad ties. 1.2 Annex A1 describes low-relaxation bars and relaxation testing for that product....
Advertisement