ASTM International - ASTM D502-89(2003)

Standard Test Method for Particle Size of Soaps and Other Detergents

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 May 1989
Status: inactive
Page Count: 2
ICS Code (Particle size analysis. Sieving): 19.120
ICS Code (Surface active agents): 71.100.40
significance And Use:

This test method assures that the particle size of soaps and detergents conforms to specifications having to do with density and packaging, among others. It also offers a means of controlling the... View More

scope:

1.1 This test method covers the determination of the particle size of soaps and other detergents by hand sieving and machine sieving methods.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.

Document History

July 1, 2023
Standard Test Method for Particle Size of Soaps and Other Detergents
1.1 This test method covers the determination of the particle size of soaps and other detergents by hand sieving and machine sieving methods. 1.2 The values stated in SI units are to be regarded as...
July 1, 2016
Standard Test Method for Particle Size of Soaps and Other Detergents
1.1 This test method covers the determination of the particle size of soaps and other detergents by hand sieving and machine sieving methods. 1.2 The values stated in SI units are to be regarded as...
October 1, 2009
Standard Test Method for Particle Size of Soaps and Other Detergents
1.1 This test method covers the determination of the particle size of soaps and other detergents by hand sieving and machine sieving methods. 1.2 The values stated in SI units are to be regarded as...
January 1, 1995
Standard Test Method for Particle Size of Soaps and Other Detergents
1.1 This test method covers the determination of the particle size of soaps and other detergents by hand sieving and machine sieving methods. 1.2 This standard does not purport to address all of the...
ASTM D502-89(2003)
May 26, 1989
Standard Test Method for Particle Size of Soaps and Other Detergents
1.1 This test method covers the determination of the particle size of soaps and other detergents by hand sieving and machine sieving methods. 1.2 This standard does not purport to address all of the...
Advertisement